Vishay Precision Group Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat... CRCW04024M99FKED

Description
Thick Film Chip ResistorsSeries:CRCW ; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat...
Request a Quote Datasheet
Description
Thick Film Chip ResistorsSeries:CRCW ; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat... - CRCW04024M99FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat...
CRCW04024M99FKED
Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat... CRCW04024M99FKED
Thick Film Chip ResistorsSeries:CRCW ; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat...

Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat...

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MLDKR-ND
Chip Resistor - Surface Mount 541-4.99MLDKR-ND
4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MLTR-ND
Chip Resistor - Surface Mount 541-4.99MLTR-ND
4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MLCT-ND
Chip Resistor - Surface Mount 541-4.99MLCT-ND
4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M99, 1%, 0.063W, 0402; Resistance Vishay - 89M6657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.063W, 0402; Resistance Vishay
89M6657
Res, Thick Film, 4M99, 1%, 0.063W, 0402; Resistance Vishay 89M6657
RES, THICK FILM, 4M99, 1%, 0.063W, 0402; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.063W, 0402; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M99, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6658
Res, Thick Film, 4M99, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6658
RES, THICK FILM, 4M99, 1%, 0.063W, 0402, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.063W, 0402, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024M99FKED 541-4.99MLDKR-ND 89M6657
Product Name Thick Film Chip ResistorsSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1 %; Power Rat... Chip Resistor - Surface Mount Res, Thick Film, 4M99, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data