Vishay Intertechnology, Inc. RES 4.87M OHM 1/16W 1% 0402 SMD CRCW04024M87FKTD

Description
RES 4.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87M OHM 1/16W 1% 0402 SMD - CRCW04024M87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87M OHM 1/16W 1% 0402 SMD
CRCW04024M87FKTD
RES 4.87M OHM 1/16W 1% 0402 SMD CRCW04024M87FKTD
RES 4.87Mohm 1/16W 1% 0402 SMD

RES 4.87Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M87FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M87FKTD-ND
Chip Resistor - Surface Mount CRCW04024M87FKTD-ND
4.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 4.87M 1% 100 Rt7 Rohs Compliant Vishay - 48P7726 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 4.87M 1% 100 Rt7 Rohs Compliant Vishay
48P7726
Crcw0402 4.87M 1% 100 Rt7 Rohs Compliant Vishay 48P7726
CRCW0402 4.87M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 4.87M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M87FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024M87FKTD
Chip Resistor - Surface Mount CRCW04024M87FKTD
RES SMD 4.87M OHM 1% 1/16W 0402

RES SMD 4.87M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04024M87FKTD CRCW04024M87FKTD-ND 48P7726 CRCW04024M87FKTD
Product Name RES 4.87M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 4.87M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4.87E6 ohms 4.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details