Vishay Intertechnology, Inc. RES 4.75M OHM 1/16W 1% 0402 SMD CRCW04024M75FKTD

Description
RES 4.75Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.75Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1/16W 1% 0402 SMD - CRCW04024M75FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1/16W 1% 0402 SMD
CRCW04024M75FKTD
RES 4.75M OHM 1/16W 1% 0402 SMD CRCW04024M75FKTD
RES 4.75Mohm 1/16W 1% 0402 SMD

RES 4.75Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M75FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M75FKTD-ND
Chip Resistor - Surface Mount CRCW04024M75FKTD-ND
4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 4.75M 1% 100 Rt7 Rohs Compliant Vishay - 48P7725 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 4.75M 1% 100 Rt7 Rohs Compliant Vishay
48P7725
Crcw0402 4.75M 1% 100 Rt7 Rohs Compliant Vishay 48P7725
CRCW0402 4.75M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 4.75M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024M75FKTD CRCW04024M75FKTD-ND 48P7725
Product Name RES 4.75M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 4.75M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details