Vishay Precision Group Thick Film Resistors - SMD 1/16watt 4.75Mohms 1% CRCW04024M75FKED

Description
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1% - CRCW04024M75FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1%
CRCW04024M75FKED
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1% CRCW04024M75FKED
Thick Film Resistors - SMD 1/16watt 4.75Mohms 1%

Thick Film Resistors - SMD 1/16watt 4.75Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.75MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MLCT-ND
Chip Resistor - Surface Mount 541-4.75MLCT-ND
4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MLDKR-ND
Chip Resistor - Surface Mount 541-4.75MLDKR-ND
4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75MLTR-ND
Chip Resistor - Surface Mount 541-4.75MLTR-ND
4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M75, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M75, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3383
Res, Thick Film, 4M75, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3383
RES, THICK FILM, 4M75, 1%, 0.063W, 0402, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M75, 1%, 0.063W, 0402, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04024M75FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04024M75FKED
Resistors - Chip Resistor - Surface Mount CRCW04024M75FKED
RES SMD 4.75M OHM 1% 1/16W 0402

RES SMD 4.75M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04024M75FKED 541-4.75MLCT-ND 47P3383 CRCW04024M75FKED
Product Name Thick Film Resistors - SMD 1/16watt 4.75Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4M75, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 4.75E6 ohms 4.75E6 ohms 4.75E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers