Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04024M70JNTD

Description
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04024M70JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M70JNTD-ND
Chip Resistor - Surface Mount CRCW04024M70JNTD-ND
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.7M OHM 1/16W 5% 0402 SMD - CRCW04024M70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/16W 5% 0402 SMD
CRCW04024M70JNTD
RES 4.7M OHM 1/16W 5% 0402 SMD CRCW04024M70JNTD
RES 4.7Mohm 1/16W 5% 0402 SMD

RES 4.7Mohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW04024M70JNTD-ND CRCW04024M70JNTD
Product Name Chip Resistor - Surface Mount RES 4.7M OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details