Vishay Precision Group RES 4.7M OHM 1/16W 5% 0402 SMD CRCW04024M70JNED

Description
RES 4.7Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/16W 5% 0402 SMD - CRCW04024M70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/16W 5% 0402 SMD
CRCW04024M70JNED
RES 4.7M OHM 1/16W 5% 0402 SMD CRCW04024M70JNED
RES 4.7Mohm 1/16W 5% 0402 SMD

RES 4.7Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MJCT-ND
Chip Resistor - Surface Mount 541-4.7MJCT-ND
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MJDKR-ND
Chip Resistor - Surface Mount 541-4.7MJDKR-ND
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MJTR-ND
Chip Resistor - Surface Mount 541-4.7MJTR-ND
4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.7Mohm, 63Mw, 5%, Full Reel; Resistance Vishay - 89M6656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Mohm, 63Mw, 5%, Full Reel; Resistance Vishay
89M6656
Resistor, Thick Film, 4.7Mohm, 63Mw, 5%, Full Reel; Resistance Vishay 89M6656
RESISTOR, THICK FILM, 4.7MOHM, 63mW, 5%, FULL REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7MOHM, 63mW, 5%, FULL REEL; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M7, 5%, 0.063W, 0402; Resistance Vishay - 89M6655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.063W, 0402; Resistance Vishay
89M6655
Res, Thick Film, 4M7, 5%, 0.063W, 0402; Resistance Vishay 89M6655
RES, THICK FILM, 4M7, 5%, 0.063W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.063W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04024M70JNED 541-4.7MJCT-ND 89M6656 89M6655
Product Name RES 4.7M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 4.7Mohm, 63Mw, 5%, Full Reel; Resistance Vishay Res, Thick Film, 4M7, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 4.70E6 ohms 4.70E6 ohms 4.70E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details