Vishay Precision Group Chip Resistor - Surface Mount CRCW04024M70FKED

Description
4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MLCT-ND
Chip Resistor - Surface Mount 541-4.70MLCT-ND
4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MLDKR-ND
Chip Resistor - Surface Mount 541-4.70MLDKR-ND
4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MLTR-ND
Chip Resistor - Surface Mount 541-4.70MLTR-ND
4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789403
Surface Mount Resistors 6789403
Vishay CRCW04024M70FKED

Vishay CRCW04024M70FKED

Supplier's Site
Surface Mount Resistors - 6789403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789403P
Surface Mount Resistors 6789403P
Vishay CRCW04024M70FKED

Vishay CRCW04024M70FKED

Supplier's Site
Surface Mount Resistors - 1688469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688469
Surface Mount Resistors 1688469
Vishay CRCW04024M70FKED

Vishay CRCW04024M70FKED

Supplier's Site
Surface Mount Resistors - 1823783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823783
Surface Mount Resistors 1823783
Vishay CRCW04024M70FKED

Vishay CRCW04024M70FKED

Supplier's Site
RES 4.70M OHM 1/16W 1% 0402 SMD - CRCW04024M70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70M OHM 1/16W 1% 0402 SMD
CRCW04024M70FKED
RES 4.70M OHM 1/16W 1% 0402 SMD CRCW04024M70FKED
RES 4.70Mohm 1/16W 1% 0402 SMD

RES 4.70Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 4M7, 1%, 0.063W, 0402; Resistance Vishay - 89M6654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.063W, 0402; Resistance Vishay
89M6654
Res, Thick Film, 4M7, 1%, 0.063W, 0402; Resistance Vishay 89M6654
RES, THICK FILM, 4M7, 1%, 0.063W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.063W, 0402; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3731
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3731
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 79K5137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.063W, 0402, Reel; Resistance Vishay
79K5137
Res, Thick Film, 4M7, 1%, 0.063W, 0402, Reel; Resistance Vishay 79K5137
RES, THICK FILM, 4M7, 1%, 0.063W, 0402, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.063W, 0402, REEL; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04024M70FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024M70FKED
Chip Resistor - Surface Mount CRCW04024M70FKED
RES SMD 4.7M OHM 1% 1/16W 0402

RES SMD 4.7M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.70MLCT-ND 6789403 6789403P 1823783 CRCW04024M70FKED 89M6654 28W3731 79K5137 CRCW04024M70FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 4.70M OHM 1/16W 1% 0402 SMD Res, Thick Film, 4M7, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 4M7, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers