Vishay Precision Group RES 4.64M OHM 1/16W 1% 0402 SMD CRCW04024M64FKED

Description
RES 4.64Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.64Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/16W 1% 0402 SMD - CRCW04024M64FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/16W 1% 0402 SMD
CRCW04024M64FKED
RES 4.64M OHM 1/16W 1% 0402 SMD CRCW04024M64FKED
RES 4.64Mohm 1/16W 1% 0402 SMD

RES 4.64Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MLCT-ND
Chip Resistor - Surface Mount 541-4.64MLCT-ND
4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MLDKR-ND
Chip Resistor - Surface Mount 541-4.64MLDKR-ND
4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MLTR-ND
Chip Resistor - Surface Mount 541-4.64MLTR-ND
4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M64, 1%, 0.63W, 0402; Resistance Vishay - 51P0083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M64, 1%, 0.63W, 0402; Resistance Vishay
51P0083
Res, Thick Film, 4M64, 1%, 0.63W, 0402; Resistance Vishay 51P0083
RES, THICK FILM, 4M64, 1%, 0.63W, 0402; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M64, 1%, 0.63W, 0402; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M64, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M64, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3382
Res, Thick Film, 4M64, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3382
RES, THICK FILM, 4M64, 1%, 0.063W, 0402, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M64, 1%, 0.063W, 0402, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024M64FKED 541-4.64MLCT-ND 51P0083
Product Name RES 4.64M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 4M64, 1%, 0.63W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4.64E6 ohms 4.64E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details