Vishay Intertechnology, Inc. RES 4.42M OHM 1/16W 1% 0402 SMD CRCW04024M42FKTD

Description
RES 4.42Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.42Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1/16W 1% 0402 SMD - CRCW04024M42FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1/16W 1% 0402 SMD
CRCW04024M42FKTD
RES 4.42M OHM 1/16W 1% 0402 SMD CRCW04024M42FKTD
RES 4.42Mohm 1/16W 1% 0402 SMD

RES 4.42Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M42FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M42FKTD-ND
Chip Resistor - Surface Mount CRCW04024M42FKTD-ND
4.42 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.42Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.42Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3823
Resistor,metal Glaze,4.42Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3823
Resistor,Metal Glaze,4.42MOhms,50WV ,1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.42MOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024M42FKTD CRCW04024M42FKTD-ND 43C3823
Product Name RES 4.42M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.42Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details