Vishay Precision Group Chip Resistor - Surface Mount CRCW04024M32FKED

Description
4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.32MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MLTR-ND
Chip Resistor - Surface Mount 541-4.32MLTR-ND
4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MLCT-ND
Chip Resistor - Surface Mount 541-4.32MLCT-ND
4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32MLDKR-ND
Chip Resistor - Surface Mount 541-4.32MLDKR-ND
4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.32 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.32M OHM 1/16W 1% 0402 SMD - CRCW04024M32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/16W 1% 0402 SMD
CRCW04024M32FKED
RES 4.32M OHM 1/16W 1% 0402 SMD CRCW04024M32FKED
RES 4.32Mohm 1/16W 1% 0402 SMD

RES 4.32Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 4M32, 1%, 0.63W, 0402; Resistance Vishay - 51P0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.63W, 0402; Resistance Vishay
51P0081
Res, Thick Film, 4M32, 1%, 0.63W, 0402; Resistance Vishay 51P0081
RES, THICK FILM, 4M32, 1%, 0.63W, 0402; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.63W, 0402; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M32, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3379
Res, Thick Film, 4M32, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3379
RES, THICK FILM, 4M32, 1%, 0.063W, 0402, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M32, 1%, 0.063W, 0402, REEL; Resistance:4.32Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.32MLTR-ND CRCW04024M32FKED 51P0081
Product Name Chip Resistor - Surface Mount RES 4.32M OHM 1/16W 1% 0402 SMD Res, Thick Film, 4M32, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details