Vishay Intertechnology, Inc. RES 4.30M OHM 1/16W 1% 0402 SMD CRCW04024M30FKTD

Description
RES 4.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30M OHM 1/16W 1% 0402 SMD - CRCW04024M30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30M OHM 1/16W 1% 0402 SMD
CRCW04024M30FKTD
RES 4.30M OHM 1/16W 1% 0402 SMD CRCW04024M30FKTD
RES 4.30Mohm 1/16W 1% 0402 SMD

RES 4.30Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M30FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M30FKTD-ND
Chip Resistor - Surface Mount CRCW04024M30FKTD-ND
4.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.3Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.3Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3822
Resistor,metal Glaze,4.3Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3822
Resistor,Metal Glaze,4.3MOhms,50WV, 1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.3MOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024M30FKTD CRCW04024M30FKTD-ND 43C3822
Product Name RES 4.30M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.3Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers