Vishay Precision Group Chip Resistor - Surface Mount CRCW04024M22FKEDC

Description
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04024M22FKEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M22FKEDC-ND
Chip Resistor - Surface Mount CRCW04024M22FKEDC-ND
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04024M22FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024M22FKEDC
Chip Resistor - Surface Mount CRCW04024M22FKEDC
RES 4.22M OHM 1% 1/16W 0402

RES 4.22M OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 4M22 1% Et7 E3 Rohs Compliant Vishay - 59AC1174 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 4M22 1% Et7 E3 Rohs Compliant Vishay
59AC1174
D10/crcw0402-C 100 4M22 1% Et7 E3 Rohs Compliant Vishay 59AC1174
D10/CRCW0402-C 100 4M22 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 4M22 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW04024M22FKEDC-ND CRCW04024M22FKEDC 59AC1174
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 4M22 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details