Thick Film Resistors - SMD 1/16watt 4.22Mohms 1% 100ppm
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
4.22 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES SMD 4.22M OHM 1% 1/16W 0402
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 4.22MΩ 0402 Chip Resistor - Surface Mount ROHS
RES, THICK FILM, 4M22, 1%, 0.63W, 0402; Resistance:4.22Mohm;
RES, THICK FILM, 4M22, 1%, 0.063W, 0402, REEL; Resistance:4.22Mohm;
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW04024M22FKED | 541-4.22MLDKR-ND | CRCW04024M22FKED | CRCW04024M22FKED | 17930-CRCW04024M22FKED | 56P3898 |
| Product Name | Thick Film Resistors - SMD 1/16watt 4.22Mohms 1% 100ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 4.22MΩ 0402 Chip Resistor - Surface Mount ROHS | Res, Thick Film, 4M22, 1%, 0.63W, 0402; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] | |||
| Resistance Range | 4.22E6 ohms | 4.22E6 ohms | 4.22E6 ohms | 4.22E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |