Vishay Precision Group Chip Resistor - Surface Mount CRCW04024M12FKED

Description
4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MLTR-ND
Chip Resistor - Surface Mount 541-4.12MLTR-ND
4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MLCT-ND
Chip Resistor - Surface Mount 541-4.12MLCT-ND
4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MLDKR-ND
Chip Resistor - Surface Mount 541-4.12MLDKR-ND
4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.12M OHM 1/16W 1% 0402 SMD - CRCW04024M12FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12M OHM 1/16W 1% 0402 SMD
CRCW04024M12FKED
RES 4.12M OHM 1/16W 1% 0402 SMD CRCW04024M12FKED
RES 4.12Mohm 1/16W 1% 0402 SMD

RES 4.12Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 4M12, 1%, 0.63W, 0402; Resistance Vishay - 56P3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M12, 1%, 0.63W, 0402; Resistance Vishay
56P3897
Res, Thick Film, 4M12, 1%, 0.63W, 0402; Resistance Vishay 56P3897
RES, THICK FILM, 4M12, 1%, 0.63W, 0402; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M12, 1%, 0.63W, 0402; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M12, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M12, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3375
Res, Thick Film, 4M12, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3375
RES, THICK FILM, 4M12, 1%, 0.063W, 0402, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M12, 1%, 0.063W, 0402, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 4.12M OHM 1% 1/16W 0402 - 873-CRCW04024M12FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.12M OHM 1% 1/16W 0402
873-CRCW04024M12FKED
RES SMD 4.12M OHM 1% 1/16W 0402 873-CRCW04024M12FKED
RES SMD 4.12M OHM 1% 1/16W 0402

RES SMD 4.12M OHM 1% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04024M12FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04024M12FKED
Resistors - Chip Resistor - Surface Mount CRCW04024M12FKED
RES SMD 4.12M OHM 1% 1/16W 0402

RES SMD 4.12M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.12MLTR-ND CRCW04024M12FKED 56P3897 873-CRCW04024M12FKED CRCW04024M12FKED
Product Name Chip Resistor - Surface Mount RES 4.12M OHM 1/16W 1% 0402 SMD Res, Thick Film, 4M12, 1%, 0.63W, 0402; Resistance Vishay RES SMD 4.12M OHM 1% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data