Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% CRCW04024M02FKTD

Description
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% - CRCW04024M02FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%
CRCW04024M02FKTD
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% CRCW04024M02FKTD
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%

Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024M02FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024M02FKTD-ND
Chip Resistor - Surface Mount CRCW04024M02FKTD-ND
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024M02FKTD CRCW04024M02FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details