Vishay Precision Group Chip Resistor - Surface Mount CRCW04024M02FKED

Description
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.02MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MLDKR-ND
Chip Resistor - Surface Mount 541-4.02MLDKR-ND
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MLCT-ND
Chip Resistor - Surface Mount 541-4.02MLCT-ND
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MLTR-ND
Chip Resistor - Surface Mount 541-4.02MLTR-ND
4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% - CRCW04024M02FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%
CRCW04024M02FKED
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% CRCW04024M02FKED
Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%

Thick Film Resistors - SMD 1/16watt 4.02Mohms 1%

Supplier's Site
Res, Thick Film, 4M02, 1%, 0.063W, 0402; Resistance Vishay - 89M6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.063W, 0402; Resistance Vishay
89M6652
Res, Thick Film, 4M02, 1%, 0.063W, 0402; Resistance Vishay 89M6652
RES, THICK FILM, 4M02, 1%, 0.063W, 0402; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.063W, 0402; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M02, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6653
Res, Thick Film, 4M02, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6653
RES, THICK FILM, 4M02, 1%, 0.063W, 0402, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.063W, 0402, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.02MLDKR-ND CRCW04024M02FKED 89M6652
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 4.02Mohms 1% Res, Thick Film, 4M02, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details