CRCW0402-HP 100 4K99 1% RT7
CRCW0402-HP 100 4K99 1% RT7
CRCW0402-HP 100 4K99 1% RT7
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW04024K99FKTDHPDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 1 +/- % |