Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04024K99FKTD

Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2965-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2965-1-ND
Chip Resistor - Surface Mount 541-2965-1-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2965-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2965-2-ND
Chip Resistor - Surface Mount 541-2965-2-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2965-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2965-6-ND
Chip Resistor - Surface Mount 541-2965-6-ND
4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW04024K99FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW04024K99FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW04024K99FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7828
Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7828
RES, THICK FILM, 4K99, 1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 0.063W, 0402, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 4.99Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.99Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK8605
Res, 4.99Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK8605
RES, 4.99KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

RES, 4.99KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2965-1-ND CRCW04024K99FKTD 07J7828 33AK8605
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.99kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 4K99, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 4.99Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details