Vishay Precision Group CRCW04024K87FKTD CRCW04024K87FKTD

Description
CRCW04024K87FKTD
Request a Quote Datasheet
Description
CRCW04024K87FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04024K87FKTD - CRCW04024K87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K87FKTD
CRCW04024K87FKTD
CRCW04024K87FKTD CRCW04024K87FKTD
CRCW04024K87FKTD

CRCW04024K87FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04024K87FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K87FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04024K87FKTDDKR-ND
RES SMD 4.87K OHM 1% 1/16W 0402

RES SMD 4.87K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K87FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K87FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04024K87FKTDCT-ND
RES SMD 4.87K OHM 1% 1/16W 0402

RES SMD 4.87K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K87FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K87FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04024K87FKTDTR-ND
4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay - 43C3821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay
43C3821
Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay 43C3821
RES, THICK FILM, 4K87, 1%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K87, 1%, 0.063W, 0402; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024K87FKTD 541-CRCW04024K87FKTDDKR-ND 43C3821
Product Name CRCW04024K87FKTD Chip Resistor - Surface Mount Res, Thick Film, 4K87, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details