Vishay Intertechnology, Inc. RES 4.75K OHM 1/16W 1% 0402 SMD CRCW04024K75FKTD

Description
RES 4.75Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.75Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/16W 1% 0402 SMD - CRCW04024K75FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/16W 1% 0402 SMD
CRCW04024K75FKTD
RES 4.75K OHM 1/16W 1% 0402 SMD CRCW04024K75FKTD
RES 4.75Kohm 1/16W 1% 0402 SMD

RES 4.75Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2964-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2964-6-ND
Chip Resistor - Surface Mount 541-2964-6-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2964-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2964-1-ND
Chip Resistor - Surface Mount 541-2964-1-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2964-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2964-2-ND
Chip Resistor - Surface Mount 541-2964-2-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7818 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7818
Thick Film Chip Resistor; Resistance Vishay 07J7818
Thick Film Chip Resistor; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Aec-Q200, 4K75, 1%, 0.063W, 0402 Rohs Compliant Vishay - 84AH5200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K75, 1%, 0.063W, 0402 Rohs Compliant Vishay
84AH5200
Res, Aec-Q200, 4K75, 1%, 0.063W, 0402 Rohs Compliant Vishay 84AH5200
RES, AEC-Q200, 4K75, 1%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K75, 1%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04024K75FKTD 541-2964-6-ND 07J7818 84AH5200
Product Name RES 4.75K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Res, Aec-Q200, 4K75, 1%, 0.063W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers