Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW04024K75FKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW04024K75FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW04024K75FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW04024K75FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6789396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789396P
Surface Mount Resistors 6789396P
Vishay CRCW04024K75FKED

Vishay CRCW04024K75FKED

Supplier's Site
Surface Mount Resistors - 1688467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688467
Surface Mount Resistors 1688467
Vishay CRCW04024K75FKED

Vishay CRCW04024K75FKED

Supplier's Site
Surface Mount Resistors - 1823706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823706
Surface Mount Resistors 1823706
Vishay CRCW04024K75FKED

Vishay CRCW04024K75FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-4.75KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KLTR-ND
Chip Resistor - Surface Mount 541-4.75KLTR-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KLDKR-ND
Chip Resistor - Surface Mount 541-4.75KLDKR-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KLCT-ND
Chip Resistor - Surface Mount 541-4.75KLCT-ND
4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 0.063W Resistor - 52-CRCW04024K75FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW04024K75FKED
SMD 50V 0.063W Resistor 52-CRCW04024K75FKED
0402 Thick Film Resistor, 4.75kR, 1%, 50V, 0.063W, SMD Product overview: CRCW04024K75FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K75FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.75kR, 1%, 50V, 0.063W, SMD Product overview: CRCW04024K75FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K75FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.75 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.75 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Vishay - 52K7046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Vishay
52K7046
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Vishay 52K7046
RES, THICK FILM, 4K75, 1%, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5304
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5304
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04024K75FKED 6789396P 1688467 1823706 541-4.75KLTR-ND 52-CRCW04024K75FKED 52K7046 61M5304
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance: 1%; Power Rating:0... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 50V 0.063W Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data