Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04024K70JNTD

Description
RES SMD 4.7K OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04024K70JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K70JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04024K70JNTDDKR-ND
RES SMD 4.7K OHM 5% 1/16W 0402

RES SMD 4.7K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K70JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K70JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04024K70JNTDCT-ND
RES SMD 4.7K OHM 5% 1/16W 0402

RES SMD 4.7K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K70JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K70JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04024K70JNTDTR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.7K OHM 1/16W 5% 0402 SMD - CRCW04024K70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/16W 5% 0402 SMD
CRCW04024K70JNTD
RES 4.7K OHM 1/16W 5% 0402 SMD CRCW04024K70JNTD
RES 4.7Kohm 1/16W 5% 0402 SMD

RES 4.7Kohm 1/16W 5% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW04024K70JNTDDKR-ND CRCW04024K70JNTD
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1/16W 5% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details