Vishay Precision Group Automotive 50V 63mW Resistor CRCW04024K70JNED

Description
0402 Thick Film Resistor, 4.7kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K70JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 4.7kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K70JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70JNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW04024K70JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04024K70JNED
Automotive 50V 63mW Resistor 52-CRCW04024K70JNED
0402 Thick Film Resistor, 4.7kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K70JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.7kR, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04024K70JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW04024K70JNED - CRCW04024K70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K70JNED
CRCW04024K70JNED
CRCW04024K70JNED CRCW04024K70JNED
CRCW04024K70JNED

CRCW04024K70JNED

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.7 kOhms Tolerance: ±5% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.7 kOhms
Tolerance: ±5%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KJDKR-ND
Chip Resistor - Surface Mount 541-4.7KJDKR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KJTR-ND
Chip Resistor - Surface Mount 541-4.7KJTR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KJCT-ND
Chip Resistor - Surface Mount 541-4.7KJCT-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K7, 5%, 0.063W, 0402; Resistance Vishay - 59M6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.063W, 0402; Resistance Vishay
59M6733
Res, Thick Film, 4K7, 5%, 0.063W, 0402; Resistance Vishay 59M6733
RES, THICK FILM, 4K7, 5%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9077
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9077
RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9078
Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9078
RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 4K7, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04024K70JNED CRCW04024K70JNED 541-4.7KJDKR-ND 59M6733 96Y9077
Product Name Automotive 50V 63mW Resistor CRCW04024K70JNED Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 4K7, 5%, 0.063W, 0402; Resistance Vishay Res, 4K7, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data