Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K70FKEDHP

Description
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KYCT-ND
Chip Resistor - Surface Mount 541-4.70KYCT-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KYTR-ND
Chip Resistor - Surface Mount 541-4.70KYTR-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KYDKR-ND
Chip Resistor - Surface Mount 541-4.70KYDKR-ND
4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.70K OHM .125W 1% 0402 SMD - CRCW04024K70FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM .125W 1% 0402 SMD
CRCW04024K70FKEDHP
RES 4.70K OHM .125W 1% 0402 SMD CRCW04024K70FKEDHP
RES 4.70Kohm .125W 1% 0402 SMD

RES 4.70Kohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121685P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121685P
Surface Mount Resistors 8121685P
Vishay CRCW04024K70FKEDHP

Vishay CRCW04024K70FKEDHP

Supplier's Site
Surface Mount Resistors - 8121685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121685
Surface Mount Resistors 8121685
Vishay CRCW04024K70FKEDHP

Vishay CRCW04024K70FKEDHP

Supplier's Site
Surface Mount Resistors - 1823661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823661
Surface Mount Resistors 1823661
Vishay CRCW04024K70FKEDHP

Vishay CRCW04024K70FKEDHP

Supplier's Site
SMD 0.2W 50V Resistor - 52-CRCW04024K70FKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 50V Resistor
52-CRCW04024K70FKEDHP
SMD 0.2W 50V Resistor 52-CRCW04024K70FKEDHP
4.7kR 1% 0.2W 50V Thick Film SMD Resistor 0402 Product overview: CRCW04024K70FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70FKEDH P can be used for catalog matching and distributor lookup.

4.7kR 1% 0.2W 50V Thick Film SMD Resistor 0402 Product overview: CRCW04024K70FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70FKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04024K70FKEDHP
771760-CRCW04024K70FKEDHP
Chip Resistor - Surface Mount - CRCW04024K70FKEDHP 771760-CRCW04024K70FKEDHP
Manufacturer: Vishay Dale Win Source Part Number: 771760-CRCW04024K70F KEDHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 4.7k Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): ESR01MZPF4701; CRCW04024K70FKEAHP; CRCW04024K70FKEEHP; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 771760-CRCW04024K70FKEDHP
Series: CRCW-HP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 4.7k
Composition: Thick Film
Number of Terminations: 2
Family Name: CRCW-HP e3
Categories: Resistors
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): ESR01MZPF4701; CRCW04024K70FKEAHP; CRCW04024K70FKEEHP;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay - 65AC3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay
65AC3359
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay 65AC3359
RES, AEC-Q200, 4K7, 1%, 0.2W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 4K7, 1%, 0.2W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay - 24T7023 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay
24T7023
Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay 24T7023
RES, AEC-Q200, 4K7, 1%, 0.2W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 4K7, 1%, 0.2W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4564 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4564
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4564
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.70KYCT-ND CRCW04024K70FKEDHP 8121685P 8121685 1823661 52-CRCW04024K70FKEDHP 771760-CRCW04024K70FKEDHP 65AC3359 41R4564
Product Name Chip Resistor - Surface Mount RES 4.70K OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 0.2W 50V Resistor Chip Resistor - Surface Mount - CRCW04024K70FKEDHP Res, Aec-Q200, 4K7, 1%, 0.2W, 0402; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details