Vishay Precision Group Surface Mount Resistors CRCW04024K70FKED

Description
Vishay CRCW04024K70FKED
Request a Quote Datasheet
Description
Vishay CRCW04024K70FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789392
Surface Mount Resistors 6789392
Vishay CRCW04024K70FKED

Vishay CRCW04024K70FKED

Supplier's Site
Surface Mount Resistors - 6789392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789392P
Surface Mount Resistors 6789392P
Vishay CRCW04024K70FKED

Vishay CRCW04024K70FKED

Supplier's Site
Surface Mount Resistors - 1688466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688466
Surface Mount Resistors 1688466
Vishay CRCW04024K70FKED

Vishay CRCW04024K70FKED

Supplier's Site
Surface Mount Resistors - 1823665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823665
Surface Mount Resistors 1823665
Vishay CRCW04024K70FKED

Vishay CRCW04024K70FKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04024K70FKED
718121-CRCW04024K70FKED
Chip Resistor - Surface Mount - CRCW04024K70FKED 718121-CRCW04024K70FKED
Manufacturer: Vishay Dale Win Source Part Number: 718121-CRCW04024K70F KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718121-CRCW04024K70FKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KLCT-ND
Chip Resistor - Surface Mount 541-4.70KLCT-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KLTR-ND
Chip Resistor - Surface Mount 541-4.70KLTR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KLDKR-ND
Chip Resistor - Surface Mount 541-4.70KLDKR-ND
4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW04024K70FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW04024K70FKED
Automotive 50V 0.063W Resistor 52-CRCW04024K70FKED
0402 Thick Film Resistor, 4.7kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 4.7kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04024K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K70FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.70K OHM 1/16W 1% 0402 SMD - CRCW04024K70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/16W 1% 0402 SMD
CRCW04024K70FKED
RES 4.70K OHM 1/16W 1% 0402 SMD CRCW04024K70FKED
RES 4.70Kohm 1/16W 1% 0402 SMD

RES 4.70Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3486
Res, Thick Film, 4K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3486
RES, THICK FILM, 4K7, 1%, 0.063W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.063W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5303 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5303
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5303
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04024K70FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024K70FKED
Chip Resistor - Surface Mount CRCW04024K70FKED
RES SMD 4.7K OHM 1% 1/16W 0402

RES SMD 4.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789392 6789392P 1823665 718121-CRCW04024K70FKED 541-4.70KLCT-ND 52-CRCW04024K70FKED CRCW04024K70FKED 42K3486 61M5303 CRCW04024K70FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW04024K70FKED Chip Resistor - Surface Mount Automotive 50V 0.063W Resistor RES 4.70K OHM 1/16W 1% 0402 SMD Res, Thick Film, 4K7, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details