Vishay Intertechnology, Inc. RES 4.64K OHM .125W 1% 0402 SMD CRCW04024K64FKEDHP

Description
RES 4.64Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM .125W 1% 0402 SMD - CRCW04024K64FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM .125W 1% 0402 SMD
CRCW04024K64FKEDHP
RES 4.64K OHM .125W 1% 0402 SMD CRCW04024K64FKEDHP
RES 4.64Kohm .125W 1% 0402 SMD

RES 4.64Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024K64FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024K64FKEDHP-ND
Chip Resistor - Surface Mount CRCW04024K64FKEDHP-ND
4.64 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.64 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04024K64FKEDHP CRCW04024K64FKEDHP-ND
Product Name RES 4.64K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers