Thick Film Resistors - SMD 1/16watt 4.64Kohms 1%
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4K64, 1%, 0.063W, 0402, REEL; Resistance:4.64kohm;
RES, THICK FILM, 4K64, 1%, 0.063W, 0402; Resistance:4.64kohm;
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04024K64FKED | 541-4.64KLTR-ND | 6789399 | 6789399P | 1823743 | 42K3485 |
| Product Name | Thick Film Resistors - SMD 1/16watt 4.64Kohms 1% | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Res, Thick Film, 4K64, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 [1005 Metric] |
| Resistance Range | 4640 ohms | 4640 ohms | 4640 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Configuration | Single Resistor | Single Resistor |