Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K53FKTD

Description
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04024K53FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024K53FKTD-ND
Chip Resistor - Surface Mount CRCW04024K53FKTD-ND
4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.53K OHM 1/16W 1% 0402 SMD - CRCW04024K53FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/16W 1% 0402 SMD
CRCW04024K53FKTD
RES 4.53K OHM 1/16W 1% 0402 SMD CRCW04024K53FKTD
RES 4.53Kohm 1/16W 1% 0402 SMD

RES 4.53Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7807
Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7807
RES, THICK FILM, 4K53, 1%, 0.063W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K53, 1%, 0.063W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024K53FKTD-ND CRCW04024K53FKTD 07J7807
Product Name Chip Resistor - Surface Mount RES 4.53K OHM 1/16W 1% 0402 SMD Res, Thick Film, 4K53, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers