Thick Film Chip ResistorSeries:CRCW;
RES SMD 4.32K OHM 1% 1/16W 0402
4.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.32K OHM 1% 1/16W 0402
RES, THICK FILM, 4K32, 1%, 0.063W, 0402, REEL; Resistance:4.32kohm;
RES SMD 4.32K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04024K32FKTD | 541-CRCW04024K32FKTDDKR-ND | 07J7797 | CRCW04024K32FKTD |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:4.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Res, Thick Film, 4K32, 1%, 0.063W, 0402, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |