Vishay Precision Group Res, 4K3, 5%, 0.063W, 0402, Thick Film; Resistance Vishay CRCW04024K30JNED.

Description
RES, 4K3, 5%, 0.063W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 4K3, 5%, 0.063W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 5%, 0.063W, 0402, Thick Film; Resistance Vishay - 23AC3288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
23AC3288
Res, 4K3, 5%, 0.063W, 0402, Thick Film; Resistance Vishay 23AC3288
RES, 4K3, 5%, 0.063W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 4K3, 5%, 0.063W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC3288
Product Name Res, 4K3, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details