Vishay Intertechnology, Inc. RES 4.30K OHM 1/16W 1% 0402 SMD CRCW04024K30FKTD

Description
RES 4.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/16W 1% 0402 SMD - CRCW04024K30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/16W 1% 0402 SMD
CRCW04024K30FKTD
RES 4.30K OHM 1/16W 1% 0402 SMD CRCW04024K30FKTD
RES 4.30Kohm 1/16W 1% 0402 SMD

RES 4.30Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04024K30FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04024K30FKTD-ND
Chip Resistor - Surface Mount CRCW04024K30FKTD-ND
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,4.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,4.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3813
Resistor,metal Glaze,4.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3813
Resistor,Metal Glaze,4.3KOhms,50WV, 1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,4.3KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024K30FKTD CRCW04024K30FKTD-ND 43C3813
Product Name RES 4.30K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,4.3Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details