Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K30FKED

Description
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.30KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KLDKR-ND
Chip Resistor - Surface Mount 541-4.30KLDKR-ND
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KLCT-ND
Chip Resistor - Surface Mount 541-4.30KLCT-ND
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30KLTR-ND
Chip Resistor - Surface Mount 541-4.30KLTR-ND
4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789386
Surface Mount Resistors 6789386
Vishay CRCW04024K30FKED

Vishay CRCW04024K30FKED

Supplier's Site
Surface Mount Resistors - 6789386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789386P
Surface Mount Resistors 6789386P
Vishay CRCW04024K30FKED

Vishay CRCW04024K30FKED

Supplier's Site
Surface Mount Resistors - 1688464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688464
Surface Mount Resistors 1688464
Vishay CRCW04024K30FKED

Vishay CRCW04024K30FKED

Supplier's Site
Surface Mount Resistors - 1823620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823620
Surface Mount Resistors 1823620
Vishay CRCW04024K30FKED

Vishay CRCW04024K30FKED

Supplier's Site
RES 4.30K OHM 1/16W 1% 0402 SMD - CRCW04024K30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/16W 1% 0402 SMD
CRCW04024K30FKED
RES 4.30K OHM 1/16W 1% 0402 SMD CRCW04024K30FKED
RES 4.30Kohm 1/16W 1% 0402 SMD

RES 4.30Kohm 1/16W 1% 0402 SMD

Supplier's Site
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04024K30FKED - Utmel Electronic Limited
Hong Kong, China
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04024K30FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04024K30FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS

63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 4K3, 1%, 0.63W, 0402; Resistance Vishay - 51P0078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 1%, 0.63W, 0402; Resistance Vishay
51P0078
Res, Thick Film, 4K3, 1%, 0.63W, 0402; Resistance Vishay 51P0078
RES, THICK FILM, 4K3, 1%, 0.63W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K3, 1%, 0.63W, 0402; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72K7080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
72K7080
Res, Thick Film, 4K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 72K7080
RES, THICK FILM, 4K3, 1%, 0.063W, 0402, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K3, 1%, 0.063W, 0402, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.30KLDKR-ND 6789386 6789386P 1823620 CRCW04024K30FKED 17930-CRCW04024K30FKED 51P0078 72K7080
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 4.30K OHM 1/16W 1% 0402 SMD 63mW 75V ±1% ±100ppm/K -55℃~+155℃ 4.3kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 4K3, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 4K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details