Vishay Precision Group RES 4.22K OHM 1/16W 1% 0402 SMD CRCW04024K22FKTD

Description
RES 4.22Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 4.22Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/16W 1% 0402 SMD - CRCW04024K22FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/16W 1% 0402 SMD
CRCW04024K22FKTD
RES 4.22K OHM 1/16W 1% 0402 SMD CRCW04024K22FKTD
RES 4.22Kohm 1/16W 1% 0402 SMD

RES 4.22Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04024K22FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K22FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04024K22FKTDTR-ND
4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K22FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K22FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04024K22FKTDCT-ND
RES SMD 4.22K OHM 1% 1/16W 0402

RES SMD 4.22K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K22FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K22FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04024K22FKTDDKR-ND
RES SMD 4.22K OHM 1% 1/16W 0402

RES SMD 4.22K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7792
Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7792
RES, THICK FILM, 4K22, 1%, 0.063W, 0402, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K22, 1%, 0.063W, 0402, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04024K22FKTD 541-CRCW04024K22FKTDTR-ND 07J7792
Product Name RES 4.22K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K22, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details