Vishay Precision Group Chip Resistor - Surface Mount CRCW04024K12FKTD

Description
RES SMD 4.12K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 4.12K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04024K12FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K12FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04024K12FKTDDKR-ND
RES SMD 4.12K OHM 1% 1/16W 0402

RES SMD 4.12K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K12FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K12FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04024K12FKTDTR-ND
4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04024K12FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04024K12FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04024K12FKTDCT-ND
RES SMD 4.12K OHM 1% 1/16W 0402

RES SMD 4.12K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04024K12FKTD - CRCW04024K12FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K12FKTD
CRCW04024K12FKTD
CRCW04024K12FKTD CRCW04024K12FKTD
CRCW04024K12FKTD

CRCW04024K12FKTD

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7787
Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7787
RES, THICK FILM, 4K12, 1%, 0.063W, 0402, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K12, 1%, 0.063W, 0402, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04024K12FKTDDKR-ND CRCW04024K12FKTD 07J7787
Product Name Chip Resistor - Surface Mount CRCW04024K12FKTD Res, Thick Film, 4K12, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers