Vishay Precision Group CRCW04024K02FKED CRCW04024K02FKED

Description
CRCW04024K02FKED
Request a Quote Datasheet
Description
CRCW04024K02FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04024K02FKED - CRCW04024K02FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04024K02FKED
CRCW04024K02FKED
CRCW04024K02FKED CRCW04024K02FKED
CRCW04024K02FKED

CRCW04024K02FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KLTR-ND
Chip Resistor - Surface Mount 541-4.02KLTR-ND
4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KLDKR-ND
Chip Resistor - Surface Mount 541-4.02KLDKR-ND
4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KLCT-ND
Chip Resistor - Surface Mount 541-4.02KLCT-ND
4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973600-CRCW04024K02FKED
Resistors - Chip Resistor - Surface Mount 973600-CRCW04024K02FKED
Win Source Part Number: 973600-CRCW04024K02F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 4.02 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4.02KLCT,541-4.0 2KLDKR,D10/CRCW0402 100 4K02 1% ET7 E3,541-4.02KLTR Base Product Number: CRCW0402

Win Source Part Number: 973600-CRCW04024K02FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.02 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4.02KLCT,541-4.02KLDKR,D10/CRCW0402 100 4K02 1% ET7 E3,541-4.02KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
SMD 50V 0.063W Resistor - 52-CRCW04024K02FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW04024K02FKED
SMD 50V 0.063W Resistor 52-CRCW04024K02FKED
Thick Film Resistor, 4.02kR, 1%, 50V, 0.063W, 0402 SMD Product overview: CRCW04024K02FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K02FKED can be used for catalog matching and distributor lookup.

Thick Film Resistor, 4.02kR, 1%, 50V, 0.063W, 0402 SMD Product overview: CRCW04024K02FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04024K02FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Vishay - 52K7034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Vishay
52K7034
Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Vishay 52K7034
RES, THICK FILM, 4K02, 1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.063W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7035
Res, Thick Film, 4K02, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7035
RES, THICK FILM, 4K02, 1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.063W, 0402, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3975 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3975
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3975
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04024K02FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04024K02FKED
Chip Resistor - Surface Mount CRCW04024K02FKED
RES SMD 4.02K OHM 1% 1/16W 0402

RES SMD 4.02K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04024K02FKED 541-4.02KLTR-ND 973600-CRCW04024K02FKED 52-CRCW04024K02FKED 52K7034 27W3975 CRCW04024K02FKED
Product Name CRCW04024K02FKED Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 50V 0.063W Resistor Res, Thick Film, 4K02, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details