Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040249R9FKEE

Description
RES 49.9 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 49.9 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040249R9FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040249R9FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW040249R9FKEECT-ND
RES 49.9 OHM 1% 1/16W 0402

RES 49.9 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040249R9FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040249R9FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW040249R9FKEETR-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040249R9FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040249R9FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW040249R9FKEEDKR-ND
RES 49.9 OHM 1% 1/16W 0402

RES 49.9 OHM 1% 1/16W 0402

Buy Now Datasheet
Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040249R9FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040249R9FKEE
Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040249R9FKEE
Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040249R9FKEE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040249R9FKEE
Resistors - Chip Resistor - Surface Mount CRCW040249R9FKEE
RES SMD 49.9 OHM 1% 1/16W 0402

RES SMD 49.9 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040249R9FKEECT-ND CRCW040249R9FKEE CRCW040249R9FKEE
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 49.9 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details