Vishay Precision Group RES 49.9 OHM .125W 1% 0402 SMD CRCW040249R9FKEDHP

Description
RES 49.9ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 49.9ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM .125W 1% 0402 SMD - CRCW040249R9FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM .125W 1% 0402 SMD
CRCW040249R9FKEDHP
RES 49.9 OHM .125W 1% 0402 SMD CRCW040249R9FKEDHP
RES 49.9ohm .125W 1% 0402 SMD

RES 49.9ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121681P
Surface Mount Resistors 8121681P
Vishay CRCW040249R9FKEDHP

Vishay CRCW040249R9FKEDHP

Supplier's Site
Surface Mount Resistors - 1823239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823239
Surface Mount Resistors 1823239
Vishay CRCW040249R9FKEDHP

Vishay CRCW040249R9FKEDHP

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9YDKR-ND
Chip Resistor - Surface Mount 541-49.9YDKR-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9YCT-ND
Chip Resistor - Surface Mount 541-49.9YCT-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9YTR-ND
Chip Resistor - Surface Mount 541-49.9YTR-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040249R9FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040249R9FKEDHP
Chip Resistor - Surface Mount CRCW040249R9FKEDHP
RES SMD 49.9 OHM 1% 1/5W 0402

RES SMD 49.9 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay - 24T7040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay
24T7040
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay 24T7040
RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay - 65AC3363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay
65AC3363
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay 65AC3363
RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res Hp Thkflm 0402 49.9 Ohm 1% 1/8W 100Ppm/ C Smd Vishay - 79AH0180 - Newark, An Avnet Company
Chicago, IL, United States
Res Hp Thkflm 0402 49.9 Ohm 1% 1/8W 100Ppm/ C Smd Vishay
79AH0180
Res Hp Thkflm 0402 49.9 Ohm 1% 1/8W 100Ppm/ C Smd Vishay 79AH0180
RES HP THKFLM 0402 49.9 OHM 1% 1/8W 100PPM/ C SMD

RES HP THKFLM 0402 49.9 OHM 1% 1/8W 100PPM/ C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040249R9FKEDHP 8121681P 1823239 541-49.9YDKR-ND CRCW040249R9FKEDHP 24T7040 79AH0180
Product Name RES 49.9 OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay Res Hp Thkflm 0402 49.9 Ohm 1% 1/8W 100Ppm/ C Smd Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details