Vishay Precision Group RES 49.9 OHM 1/16W 1% 0402 SMD CRCW040249R9FKED

Description
RES 49.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 49.9ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/16W 1% 0402 SMD - CRCW040249R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/16W 1% 0402 SMD
CRCW040249R9FKED
RES 49.9 OHM 1/16W 1% 0402 SMD CRCW040249R9FKED
RES 49.9ohm 1/16W 1% 0402 SMD

RES 49.9ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040249R9FKED - 915802-CRCW040249R9FKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040249R9FKED
915802-CRCW040249R9FKED
Chip Resistor - Surface Mount - CRCW040249R9FKED 915802-CRCW040249R9FKED
Manufacturer: Vishay Win Source Part Number: 915802-CRCW040249R9F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-49.9LTR, D10/CRCW0402 100 49R9 1% ET7 E3, 541-49.9LDKR, 541-49.9LCT

Manufacturer: Vishay
Win Source Part Number: 915802-CRCW040249R9FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-49.9LTR, D10/CRCW0402 100 49R9 1% ET7 E3, 541-49.9LDKR, 541-49.9LCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9LTR-ND
Chip Resistor - Surface Mount 541-49.9LTR-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9LDKR-ND
Chip Resistor - Surface Mount 541-49.9LDKR-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9LCT-ND
Chip Resistor - Surface Mount 541-49.9LCT-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 49.9 Ohm 50V 0.063W Resistor - 52-CRCW040249R9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 50V 0.063W Resistor
52-CRCW040249R9FKED
SMD 49.9 Ohm 50V 0.063W Resistor 52-CRCW040249R9FKED
0402 Thick Film Resistor, 49.9 Ohm, 1%, 50V, 0.063W, SMD Product overview: CRCW040249R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040249R9FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 49.9 Ohm, 1%, 50V, 0.063W, SMD Product overview: CRCW040249R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040249R9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040249R9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040249R9FKED
Chip Resistor - Surface Mount CRCW040249R9FKED
RES SMD 49.9 OHM 1% 1/16W 0402

RES SMD 49.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7115
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7115
RES, THICK FILM, 49R9, 1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5312
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5312
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040249R9FKED 915802-CRCW040249R9FKED 541-49.9LTR-ND 52-CRCW040249R9FKED CRCW040249R9FKED 52K7115 61M5312
Product Name RES 49.9 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW040249R9FKED Chip Resistor - Surface Mount SMD 49.9 Ohm 50V 0.063W Resistor Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details