Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040249R9FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2328 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2328
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2328
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2328
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details