Vishay Precision Group Chip Resistor - Surface Mount CRCW040249K9FKED

Description
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-49.9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KLDKR-ND
Chip Resistor - Surface Mount 541-49.9KLDKR-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KLCT-ND
Chip Resistor - Surface Mount 541-49.9KLCT-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KLTR-ND
Chip Resistor - Surface Mount 541-49.9KLTR-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW040249K9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040249K9FKED
SMD 50V 63mW Resistor 52-CRCW040249K9FKED
0402 Thick Film Resistor, 49.9kR, 1%, 50V, 63mW, SMD Product overview: CRCW040249K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040249K9FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 49.9kR, 1%, 50V, 63mW, SMD Product overview: CRCW040249K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040249K9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur... - CRCW040249K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur...
CRCW040249K9FKED
Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur... CRCW040249K9FKED
Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur...

Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur...

Supplier's Site
Surface Mount Resistors - 6789374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789374
Surface Mount Resistors 6789374
Vishay CRCW040249K9FKED

Vishay CRCW040249K9FKED

Supplier's Site
Surface Mount Resistors - 6789374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789374P
Surface Mount Resistors 6789374P
Vishay CRCW040249K9FKED

Vishay CRCW040249K9FKED

Supplier's Site
Surface Mount Resistors - 1823699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823699
Surface Mount Resistors 1823699
Vishay CRCW040249K9FKED

Vishay CRCW040249K9FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326322-CRCW040249K9FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326322-CRCW040249K9FKED
Resistors - Chip Resistor - Surface Mount 1326322-CRCW040249K9FKED
Manufacturer: Vishay Dale Win Source Part Number: 1326322-CRCW040249K9 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 49K9 1% ET7 E3,541-49.9KLCT,541- 49.9KLDKR,541-49.9KL TR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326322-CRCW040249K9FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 49K9 1% ET7 E3,541-49.9KLCT,541-49.9KLDKR,541-49.9KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Vishay - 52K7113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Vishay
52K7113
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Vishay 52K7113
RES, THICK FILM, 49K9, 1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5311
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5311
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2327
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2327
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040249K9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040249K9FKED
Chip Resistor - Surface Mount CRCW040249K9FKED
RES SMD 49.9K OHM 1% 1/16W 0402

RES SMD 49.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-49.9KLDKR-ND 52-CRCW040249K9FKED CRCW040249K9FKED 6789374 6789374P 1823699 1326322-CRCW040249K9FKED 52K7113 61M5311 CRCW040249K9FKED
Product Name Chip Resistor - Surface Mount SMD 50V 63mW Resistor Series:CRCW; Resistance:49.9kohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperatur... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details