Vishay Precision Group SMD 0.2W 50V Resistor CRCW0402499RFKEDHP

Description
0402 Thick Film Resistor, 499R, 1%, 0.2W, 50V, SMD Product overview: CRCW0402499RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402499RFKEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 499R, 1%, 0.2W, 50V, SMD Product overview: CRCW0402499RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402499RFKEDH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2W 50V Resistor - 52-CRCW0402499RFKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 50V Resistor
52-CRCW0402499RFKEDHP
SMD 0.2W 50V Resistor 52-CRCW0402499RFKEDHP
0402 Thick Film Resistor, 499R, 1%, 0.2W, 50V, SMD Product overview: CRCW0402499RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402499RFKEDH P can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 499R, 1%, 0.2W, 50V, SMD Product overview: CRCW0402499RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402499RFKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-499YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499YTR-ND
Chip Resistor - Surface Mount 541-499YTR-ND
499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499YCT-ND
Chip Resistor - Surface Mount 541-499YCT-ND
499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499YDKR-ND
Chip Resistor - Surface Mount 541-499YDKR-ND
499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 499 OHM .125W 1% 0402 SMD - CRCW0402499RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM .125W 1% 0402 SMD
CRCW0402499RFKEDHP
RES 499 OHM .125W 1% 0402 SMD CRCW0402499RFKEDHP
RES 499ohm .125W 1% 0402 SMD

RES 499ohm .125W 1% 0402 SMD

Supplier's Site
RES SMD 499 OHM 1% 1/5W 0402 - 873-CRCW0402499RFKEDHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 499 OHM 1% 1/5W 0402
873-CRCW0402499RFKEDHP
RES SMD 499 OHM 1% 1/5W 0402 873-CRCW0402499RFKEDHP
RES SMD 499 OHM 1% 1/5W 0402

RES SMD 499 OHM 1% 1/5W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay - 24T7041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay
24T7041
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay 24T7041
RES, AEC-Q200, THICK FILM, 499R, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay - 65AC3364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay
65AC3364
Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay 65AC3364
RES, AEC-Q200, THICK FILM, 499R, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402499RFKEDHP 541-499YTR-ND CRCW0402499RFKEDHP 873-CRCW0402499RFKEDHP 24T7041
Product Name SMD 0.2W 50V Resistor Chip Resistor - Surface Mount RES 499 OHM .125W 1% 0402 SMD RES SMD 499 OHM 1% 1/5W 0402 Res, Aec-Q200, Thick Film, 499R, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details