Thick Film Chip ResistorSeries:CRCW;
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 499 OHM 1% 1/16W 0402
RES, THICK FILM, 499R, 1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW0402499RFKED | 6789370 | 6789370P | 1823663 | 541-499LTR-ND | CRCW0402499RFKED | 52K7117 | 61M5314 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:499ohm; Resistance Tolerance:+/- 1%; Power Rating:... | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 499R, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | 499 ohms | 499 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS |