Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402499RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2330 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2330
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2330
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2330
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers