Vishay Intertechnology, Inc. CRCW0402499KFKTD CRCW0402499KFKTD

Description
CRCW0402499KFKTD
Request a Quote Datasheet
Description
CRCW0402499KFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402499KFKTD - CRCW0402499KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402499KFKTD
CRCW0402499KFKTD
CRCW0402499KFKTD CRCW0402499KFKTD
CRCW0402499KFKTD

CRCW0402499KFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-2961-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2961-6-ND
Chip Resistor - Surface Mount 541-2961-6-ND
499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2961-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2961-2-ND
Chip Resistor - Surface Mount 541-2961-2-ND
499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2961-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2961-1-ND
Chip Resistor - Surface Mount 541-2961-1-ND
499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7830
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7830
RES, THICK FILM, 499K, 1%, 0.063W, 0402, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 499K, 1%, 0.063W, 0402, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402499KFKTD 541-2961-6-ND 07J7830
Product Name CRCW0402499KFKTD Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details