VISHAY INTERTECHNOLOGY, INC.
CRCW04024992F -- RES, 49.9K OHM, 0402
Vishay Intertechnology, Inc.
RES, 49.9K OHM, 0402
CRCW04024992F
Description
RES, 49.9Kohm, 0402
Request a Quote
Email Supplier
Description
RES, 49.9Kohm, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04024992F |
|
Product Name
|
RES, 49.9K OHM, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.1800 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers