VISHAY INTERTECHNOLOGY, INC.
CRCW04024991F -- RES 4.99K 1% .063W
Vishay Intertechnology, Inc.
RES 4.99K 1% .063W
CRCW04024991F
Description
RES 4.99K 1% .063W
Request a Quote
Email Supplier
Description
RES 4.99K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04024991F |
|
Product Name
|
RES 4.99K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Mounting / Packaging
ThroughHole
Resistance Range
118000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers