Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW04024991100RT7

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW04024991100RT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW04024991100RT7
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW04024991100RT7
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024991100RT7
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details