Vishay Precision Group Thick Film Resistors - SMD 1/16watt 48.7ohms 1% CRCW040248R7FKTD

Description
Thick Film Resistors - SMD 1/16watt 48.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 48.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 48.7ohms 1% - CRCW040248R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 48.7ohms 1%
CRCW040248R7FKTD
Thick Film Resistors - SMD 1/16watt 48.7ohms 1% CRCW040248R7FKTD
Thick Film Resistors - SMD 1/16watt 48.7ohms 1%

Thick Film Resistors - SMD 1/16watt 48.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040248R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040248R7FKTD-ND
Chip Resistor - Surface Mount CRCW040248R7FKTD-ND
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040248R7FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040248R7FKTD
Chip Resistor - Surface Mount CRCW040248R7FKTD
RES SMD 48.7 OHM 1% 1/16W 0402

RES SMD 48.7 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistor, Thick Film, 48.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 48.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7821
Resistor, Thick Film, 48.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7821
RESISTOR, THICK FILM, 48.7 OHM, 63mW, 1%, FULL REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 48.7 OHM, 63mW, 1%, FULL REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040248R7FKTD CRCW040248R7FKTD-ND CRCW040248R7FKTD 07J7821
Product Name Thick Film Resistors - SMD 1/16watt 48.7ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 48.7 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers