Vishay Precision Group Chip Resistor - Surface Mount CRCW040248R7FKED

Description
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-48.7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7LTR-ND
Chip Resistor - Surface Mount 541-48.7LTR-ND
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7LDKR-ND
Chip Resistor - Surface Mount 541-48.7LDKR-ND
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7LCT-ND
Chip Resistor - Surface Mount 541-48.7LCT-ND
48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

48.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040248R7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040248R7FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040248R7FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.063W, 0402; Resistance Vishay - 52K7107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.063W, 0402; Resistance Vishay
52K7107
Res, Thick Film, 48R7, 1%, 0.063W, 0402; Resistance Vishay 52K7107
RES, THICK FILM, 48R7, 1%, 0.063W, 0402; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.063W, 0402; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7108
Res, Thick Film, 48R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7108
RES, THICK FILM, 48R7, 1%, 0.063W, 0402, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.063W, 0402, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-48.7LTR-ND CRCW040248R7FKED 52K7107
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:48.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 48R7, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details