RES 48.7Kohm 1/16W 1% 0402 SMD
48.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 48.7K OHM 1% 1/16W 0402
Thick Film Chip Resistor; Resistance:48.7kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW040248K7FKTD | CRCW040248K7FKTD-ND | CRCW040248K7FKTD | 07J7824 |
| Product Name | RES 48.7K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 48700 ohms | 48700 ohms | 48700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0625 watts |
| Configuration | Single Resistor | Single Resistor |